The GENH6-100 is a 600W programmable DC power supply in the Genesys™ series, designed for OEM, industrial, and laboratory applications. It features a 1U half-rack form factor with a 19-inch mounting profile and operates from a wide-range AC input of 85-265Vac. Output is 0-6V at up to 100A, with built-in RS-232 and RS-485 interfaces, 16-bit remote programming, and analog programming options (0-5V or 0-10V). It includes constant voltage/constant current auto-crossover, OVP, OCP, over-temperature protection, and front panel lockout. Efficiency is 76% at 100Vac and 78% at 200Vac, with ripple and noise of 60mV peak-to-peak. The unit meets CE marking for LVD and EMC regulations.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
This GENESYS™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GENH6-100 | GENH6-100 |
| Product Name | Programmable Power Supplies | 750W 1U Half Wide Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | EN60950-1 UL60950-1 | |
| DC Output Voltage | 6.0 volts | 6.0 volts |