The GENH300-2.5 is a 750W programmable DC power supply in a 1U half-rack format, providing 0-300V output voltage and 0-2.5A output current. It features a built-in RS-232/RS-485 interface, active power factor correction (0.99 typical), wide-range AC input (85-265Vac), constant voltage/constant current auto-crossover, remote enable/disable, last-setting memory, and 16-bit ADCs and DACs for high-resolution control. The unit supports front-panel lockout, side-by-side mounting in a 19" rack, and optional isolated analog programming or IEEE 488.2 SCPI (GPIB) interfaces. It is designed for OEM, industrial, and laboratory applications, with worldwide safety approvals including CE Mark for LVD and EMC regulation.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
This GENESYS™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GENH300-2.5 | GENH300-2.5 |
| Product Name | Programmable Power Supplies | 750W 1U Half Wide Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | EN60950-1 UL60950-1 | |
| DC Output Voltage | 300.0 volts | 300.0 volts |