TDK-Lambda Americas Inc. Programmable Power Supplies GEN80-9.5

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GEN80-9.5 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GEN80-9.5
Programmable Power Supplies GEN80-9.5
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
750W, 1.5kW & 2.4kW Power Supply - GEN80-9.5 - TDK-Lambda Europe GmbH
Achern, Germany
750W, 1.5kW & 2.4kW Power Supply
GEN80-9.5
750W, 1.5kW & 2.4kW Power Supply GEN80-9.5
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.

Features

  • Highest Power Density Available - 2.4kW in 1U
  • Wide Range Input
  • Active PFC
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • Last Setting Memory

Applications for embedded use of this product

  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet
DC Power Supply - GEN80-9.5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GEN80-9.5
DC Power Supply GEN80-9.5
The GEN80-9.5 is a 750 W, 80 V, 9.5 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High Power Density 750W in 1U Wide Range Input: 85-265 VAC Continuous, single phase, 47/63 Hz Active Power Factor Correction: 0.99 typical Built-in RS-232/RS-485 Interface Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Constant Voltage/Constant Current auto-crossover Parallel Operation with Active Current Sharing Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design 19" Rack Mounted ATE and OEM applications Applications: Test and Measurement Semiconductor Processing Aerospace and Satellite Testing Laser Diode Heater Supplies RF Amplifiers and Magnets The Lambda GEN80-9.5 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in Test & Measurement, Industrial and Laboratory applications. The Gen80-9.5 is designed for demanding application with common controls that are shared across all platforms. Multiple remote programming methods are available including the built-in Remote Analog Program/Monitor and Remote Digital Serial Communication (RS-232/RS-485) Interfaces along with the optional LXI certified LAN, IEEE (IEEE 488.2 & SCPI compliant), USB (2.0 compliant) and Isolated Analog (5V/10V and 4-20mA) Interfaces.

The GEN80-9.5 is a 750 W, 80 V, 9.5 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • High Power Density 750W in 1U
  • Wide Range Input: 85-265 VAC Continuous, single phase, 47/63 Hz
  • Active Power Factor Correction: 0.99 typical
  • Built-in RS-232/RS-485 Interface
  • Last Setting Memory; Front Panel Lockout
  • Advanced Parallel reports total current up to four identical units
  • Global Commands for Serial RS-232/RS-485 Interface
  • Reliable Encoders for Voltage and Current Adjustment
  • Constant Voltage/Constant Current auto-crossover
  • Parallel Operation with Active Current Sharing
  • Independent Remote ON/OFF and Remote Enable/Disable
  • External Analog Programming and Monitoring
  • Reliable Modular and SMT Design
  • 19" Rack Mounted ATE and OEM applications

Applications:

  • Test and Measurement
  • Semiconductor Processing
  • Aerospace and Satellite Testing
  • Laser Diode
  • Heater Supplies
  • RF Amplifiers and Magnets

The Lambda GEN80-9.5 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in Test & Measurement, Industrial and Laboratory applications. The Gen80-9.5 is designed for demanding application with common controls that are shared across all platforms.

Multiple remote programming methods are available including the built-in Remote Analog Program/Monitor and Remote Digital Serial Communication (RS-232/RS-485) Interfaces along with the optional LXI certified LAN, IEEE (IEEE 488.2 & SCPI compliant), USB (2.0 compliant) and Isolated Analog (5V/10V and 4-20mA) Interfaces.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number GEN80-9.5 GEN80-9.5 GEN80-9.5
Product Name Programmable Power Supplies 750W, 1.5kW & 2.4kW Power Supply DC Power Supply
Type Programmable Power Supply Programmable Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 80.0 volts 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-18/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS500M1-24/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
AC-DC Power Supplies - CUS250LD-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers