The GEN6-200 is a 1200W programmable DC power supply in the Genesys™ family, designed for 19-inch rack mounting in OEM, industrial, and test applications. It provides 0-6 V output at up to 200 A with built-in RS-232 and RS-485 interfaces, 16-bit resolution for remote programming, and supports constant voltage/constant current auto-crossover. The unit accepts a wide-range AC input of 85-265 VAC and features active power factor correction (0.99 typical). It includes front panel encoeders for manual control, last-setting memory, OVP, OCP, and optional interfaces such as isolated analog programming, GPIB, and LAN. The supply is rated for zero-stackable operation, with 1U height, and meets CE Mark for LVD and EMC regulations.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GEN6-200 | GEN6-200 |
| Product Name | Programmable Power Supplies | 750W, 1.5kW & 2.4kW Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | EN60950-1 UL60950-1 | |
| DC Output Voltage | 6.0 volts | 6.0 volts |