TDK-Lambda Europe GmbH 3.3kW and 5kW Rack Mount power supply GEN 80-42-3P400

Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3kW and 5kW Rack Mount power supply - GEN 80-42-3P400 - TDK-Lambda Europe GmbH
Achern, Germany
3.3kW and 5kW Rack Mount power supply
GEN 80-42-3P400
3.3kW and 5kW Rack Mount power supply GEN 80-42-3P400
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input.

Features

  • High Power Density up to 5kW in 2U
  • Wide Range Inputs
  • Active Power Factor Correction
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • New! Global Commands for Serial RS232/RS-485 Interface
  • Auto-Re-Start/Safe-Start: User selectable
  • Last Setting Memory

Applications for embedded use of this product

  • Factory Automation / Process Control
  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GEN 80-42-3P400
Product Name 3.3kW and 5kW Rack Mount power supply
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS150-204 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 150.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G600-12.5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G20-135 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details