The GENH-1U 750W Half-Rack and GEN-1U 750W-1.5kW-2.4kW Full-Rack, GEN-2U 3.3kW-5.0kW Full-Rack, and GEN-3U 10kW-15kW Full-Rack are programmable AC/DC power supplies in the Genesys™ family designed for OEM, industrial, and laboratory applications. The GEN-3U model provides up to 15kW of output power in a 3U rack-mounted form factor, supporting output voltages from 7.5V to 1500V and output currents up to 1000A. Units feature standard RS-232/RS-485 serial interfaces, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming interfaces, with support for parallel operation of up to four units. Input supports worldwide three-phase AC voltages of 208VAC, 400VAC, and 480VAC, with a power factor of 0.88. The units are rated for 19" rack mounting with zero-stack capability, and comply with UL/cUL/EN 61010-1 for outputs between 20V and 1500V, and UL/cUL/EN 60950-1 for outputs below 20V. A five-year warranty applies across the family.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 1500-10-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 1500.0 volts |