TDK-Lambda Americas Inc. Programmable Power Supplies G60-28

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G60-28 is a 1.68kW programmable DC power supply in the G Series, offering 0~60V output voltage and 0~28A output current. It is a 1U rack-mountable unit designed for OEM, industrial, and laboratory applications, featuring built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, along with an isolated analog control interface. The unit supports constant voltage, constant current, and constant power modes, programmable slew rates, internal resistance simulation, and an arbitrary waveform generator with auto-trigger. It operates from 3-phase 208VAC, 400VAC, or 480VAC inputs with active PFC (0.94 typical) and includes protection functions such as OVP, UVP, OTP, and AC fail. The power supply has a 16-bit ADC/DAC, last-setting memory, and supports parallel operation up to 60kW. It is CE marked for Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The G60-28 is a 1.68kW programmable DC power supply in the G Series, offering 0~60V output voltage and 0~28A output current. It is a 1U rack-mountable unit designed for OEM, industrial, and laboratory applications, featuring built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, along with an isolated analog control interface. The unit supports constant voltage, constant current, and constant power modes, programmable slew rates, internal resistance simulation, and an arbitrary waveform generator with auto-trigger. It operates from 3-phase 208VAC, 400VAC, or 480VAC inputs with active PFC (0.94 typical) and includes protection functions such as OVP, UVP, OTP, and AC fail. The power supply has a 16-bit ADC/DAC, last-setting memory, and supports parallel operation up to 60kW. It is CE marked for Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - G60-28 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
G60-28
Programmable Power Supplies G60-28
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G60-28 - TDK-Lambda Europe GmbH
Achern, Germany
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U
G60-28
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U G60-28
The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size. The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard . Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA). A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured. Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models. 1kW and 1.7kW models accept single phase input 85-265Vac. 2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 5kW in 1U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Scalable Power Systems up to 30kW 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size.

The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features.

Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard .

Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA).

A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured.

Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models.

1kW and 1.7kW models accept single phase input 85-265Vac.

2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input.

5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input.

7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input.

Features

  • Highest Power Density Available - 5kW in 1U
  • Arbitrary Waveform Generation and Storage
  • Programmable Slew Rate Control
  • Constant Voltage, Constant Current and Constant Power Limit Operation
  • Internal Resistance Programming
  • Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces
  • Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces
  • Blank Front Panel Option
  • Scalable Power Systems up to 30kW
  • 5 Year Warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number G60-28 G60-28
Product Name Programmable Power Supplies 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U
Type Programmable Power Supply Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 60.0 volts 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details