The G Series programmable DC power supplies are rack-mountable AC/DC systems designed for OEM, industrial, and laboratory applications, offering high power density with models up to 7.5 kW in 1U height and 10 kW/15 kW in 2U/3U height. The series supports three-phase AC inputs including 480VAC (342-528 VAC), features built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface, with options for EtherCAT and Modbus-TCP. It includes programmable slew rate, constant power limiting, internal resistance simulation, arbitrary waveform generation, and multi-unit parallel operation up to 60 kW. Units are certified to CE Low Voltage, EMC, and RoHS3 directives and carry a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | G30-112-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 30.0 volts |