The G Series programmable DC power supplies are 19-inch rack-mount systems designed for OEM, industrial, and laboratory applications, offering high power density with models up to 7.5kW in 1U height. The G10-340-3P480 is part of this series and supports three-phase AC inputs of 208VAC, 400VAC, and 480VAC, with a wide-range 480VAC input of 342VAC to 528VAC. It features constant voltage/current operation, constant power limit, programmable slew rate, internal resistance simulation, and built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces. Optional EtherCAT, Modbus-TCP, and IEEE-488.2 interfaces are available. The unit includes arbitrary waveform generation, remote analog control, multi-drop RS-485 capability, and comprehensive protections including OVP, UVP, OTP, and AC fail. It is certified to CE Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | G10-340-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 10.0 volts |