TDK-Lambda Americas Inc. AC-DC Power Supplies DTM110PW240C

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DTM110PW240C - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DTM110PW240C
AC-DC Power Supplies DTM110PW240C
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A Rohs Compliant Tdk-Lambda - 48W3343 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A Rohs Compliant Tdk-Lambda
48W3343
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A Rohs Compliant Tdk-Lambda 48W3343
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTM110PW240C 48W3343
Product Name AC-DC Power Supplies Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 110 W, 24 V, 4.6 A Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features DoE, ErP, CEC and EISA compliant Medical certifications
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS350MP-1000-36/TA - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
2 suppliers
High Voltage Power Supplies - 203S-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details