The DTM110PW150C is a 110W medical AC-DC external power supply with a 15V output, designed for medical, industrial computing, and life sciences applications. It features a wide AC input range of 90-264VAC, 87% average efficiency, and meets EISA and CEC energy compliance. The unit has a convection-cooled, Class I design with CE, UL60601-1, EN60601-1, and IEC60601-1 safety approvals. It measures 170 x 64.8 x 38.5 mm and weighs 605 g, with a 1050 mm cable and IEC 320-C14 input connector. Output is delivered via a 4-pin Kycon connector with pins 1 and 2 as -Vout and pins 3 and 4 as +Vout. It operates from 0 to +40°C, has a 10ms hold-up time, and includes hiccup-mode short-circuit and overvoltage protection.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
15V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DTM110PW150C | 285-2142-ND |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply; Medical Power Supply | Medical Power Supply; 1 |
| Technology | Switching Power Supply | |
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |