TDK-Lambda Americas Inc. AC-DC Power Supplies CUT35-5FF/B

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUT35-5FF/B is a 35W triple-output AC-DC power supply with a 5V main output and dual adjustable auxiliary outputs of +15V and -15V, or a 30V series combination. It features an open-frame design with a baseplate, measuring 56.5 mm wide, 28 mm high, and 122 mm deep. The unit accepts input from 85 to 265Vac or 88 to 370Vdc and operates from -20°C to +70°C. It complies with IEC60601-1 and IEC62368-1 safety standards and meets EN55011/EN55032-B and FCC Class B EMI limits. Efficiency is 82% at 200Vac input, with a typical hold-up time of 20ms. The power supply has no minimum load requirement, offers overcurrent and overvoltage protection with auto-recovery, and is certified for operation up to 3000 meters altitude. Weight is 136g. A three-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The CUT35-5FF/B is a 35W triple-output AC-DC power supply with a 5V main output and dual adjustable auxiliary outputs of +15V and -15V, or a 30V series combination. It features an open-frame design with a baseplate, measuring 56.5 mm wide, 28 mm high, and 122 mm deep. The unit accepts input from 85 to 265Vac or 88 to 370Vdc and operates from -20°C to +70°C. It complies with IEC60601-1 and IEC62368-1 safety standards and meets EN55011/EN55032-B and FCC Class B EMI limits. Efficiency is 82% at 200Vac input, with a typical hold-up time of 20ms. The power supply has no minimum load requirement, offers overcurrent and overvoltage protection with auto-recovery, and is certified for operation up to 3000 meters altitude. Weight is 136g. A three-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUT35-5FF/B - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUT35-5FF/B
AC-DC Power Supplies CUT35-5FF/B
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda - 14AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda
14AC0910
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda 14AC0910
POWER SUPPLY, MEDICAL, AC-DC, 35W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):19.5W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 35W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):19.5W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CUT35-5FF/B 14AC0910
Product Name AC-DC Power Supplies Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - ALPHA 1500W - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
AC-DC Power Supplies - CUS150M-15/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers