The CUS30M-36 is a 30W single-output AC/DC power supply with a 36V output, designed for medical and ITE applications. It features a 2" x 3" footprint, convection cooling, and complies with IEC60601-1 3rd edition for 2xMOPP isolation, making it suitable for B and BF rated equipment. The unit meets Class B conducted and radiated EMI limits without external filtering, operates from 85 to 264VAC, and supports input frequencies of 47 to 63Hz. Its efficiency is 88% at 230VAC input, with ripple and noise of 144mV. The operating temperature range is -20°C to +70°C, with derating to 50% load above +45°C. It measures 76.2 x 50.8 x 24.2mm and weighs 62g, with JST connectors for input and output. The part is certified to EN/IEC/UL/CSA60601-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
CUS30M and CUS60M are single output 2” x 3” footprint AC/DC power supplies with outputs ranging from 5V to 48V and have IEC60601-1 3rd edition medical approval as well as IEC60950-1 and are compliant with EN60601-1-2:2015 Edition 4 immunity requirements. Rated at 30W and 60W, these compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. This flexibility allows the CUS30/60M to be used in a wide range of applications, including home healthcare, medical, dental, test and measurement, broadcast and industrial equipment.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-36 | CUS30M-36 |
| Product Name | AC-DC Power Supplies | Single Output 30 - 60W Medical & ITE Power Supplies |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | Open Frame |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |