The CUS30M-24/SF is a 30W single-output AC/DC power supply with a 24V output, designed for medical and ITE applications. It has a 2" x 3" footprint and conforms to IEC60601-1 3rd edition with 2 x MOPP insulation for B and BF rated equipment. The unit meets Class B conducted and radiated EMI requirements without external filtering, and supports Class I or Class II installations. It features a single fuse option, open-frame construction, and JST connectors. Operating temperature ranges from -20°C to +70°C with derating above +50°C, and it provides 88% typical efficiency at full load. Weight is 62g, with dimensions of 76.2 x 50.8 x 24.2 mm. Certified to IEC62368-1, EN60335-1, EN61558-1, and meets EN60601-1-2:2015 immunity requirements.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-24/SF | 18AH3982 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |