The CUS30M-24/M is a 30W AC/DC medical and ITE power supply with a 2" x 3" footprint, offering a 24V output at 1.25A. It features a Molex 5195-03 & -04 mating connector, complies with IEC60601-1 3rd edition (2xMOPP), and meets Class B EMI limits without external filtering. The unit operates from 85-264VAC, supports convection cooling, and has an efficiency of 88% at full load. It is rated for -20°C to +70°C operation with derating above +50°C and is certified to IEC62368-1, EN60335-1, and EN61558-1. Input-to-output isolation is 4kVAC, with a 3-year warranty and a typical weight of 62g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-24/M | 18AH3980 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |