The CUS200M-36/A is a 200W to 250W AC-DC power supply designed for medical and ITE applications, featuring convection or forced air cooling and a 5V 0.6A standby output. It is housed in a chassis with a cover (suffix /A), measuring 127 mm x 76.2 mm x 34 mm. The unit operates from 85 to 265 Vac input and delivers a 36V output at up to 7A under forced air cooling. It meets IEC/UL/EN60601-1 certification for 2 x MOPP isolation, is rated for B and BF medical equipment, and complies with EN55011-B and EN55022-B EMI standards. Efficiency reaches up to 94%, with hold-up time of 12 ms at 250W output and a leakage current below 300 µA. The operating temperature range is -20°C to +70°C, with derating above +50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 5.5A 85 ~ 265 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 36V, 7A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:252W; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Input Voltage AC Min:85VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS200M-36/A | 285-CUS200M-36/A-ND | 13AC1774 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 36V, 7A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | Power Factor Correction | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 |