The CPFE1000FI-28/PH is a 1008W conduction-cooled AC-DC power supply with a 28V output, designed for industrial applications. It operates from 90 to 265Vac input, features remote on/off, remote sense, and an I2C interface for monitoring and control. The unit has a base plate cooling design with no fan, and the PCB is coated for use in harsh environments. Its physical dimensions are 112 mm wide, 43 mm high, and 254 mm deep including the AC connector. It supports operating temperatures from -40°C to +70°C ambient, meets MIL-STD-810F for vibration and shock, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 28V 36A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 28V 36A, 1008W (PCB STYLE AND COATING)
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000FI-28/PH | CPFE1000FI-28/PH-ND | 69AC4632 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 28V 36A, 1008W (Pcb Style And Coating) Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | Open frame, U-channel, or Cover Baseplate cooled Conformal coating option | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |