The CPFE1000FI-28/CH is a 1008W conduction-cooled AC-DC power supply in a U-channel with cover and PCB coating, designed for industrial applications requiring reliable operation in harsh environments. It operates from 90 to 265Vac input, delivers 28Vdc at up to 36A, and maintains full output power up to 70°C ambient with a baseplate temperature maximum of 85°C. The unit features remote on/off, remote sense, I2C communication, and complies with MIL-STD-810F for vibration and shock. Its dimensions are 112 x 43 x 262 mm including the AC connector, it weighs 1240 g, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 28V 36A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 28V 36A, 1008W (WITH COVER STYLE AND COATING) ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000FI-28/CH | CPFE1000FI-28/CH-ND | 69AC4630 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 28V 36A, 1008W (With Cover Style And Coating) Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Open frame, U-channel, or Cover Baseplate cooled Conformal coating option | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |