TDK-Lambda Americas Inc. AC-DC Power Supplies CPFE1000FI-12/H

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CPFE1000FI-12/H - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CPFE1000FI-12/H
AC-DC Power Supplies CPFE1000FI-12/H
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - CPFE1000FI-12/H-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CPFE1000FI-12/H-ND
AC DC Converters CPFE1000FI-12/H-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 12V 60A 85 ~ 265 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 12V 60A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc, 115-230Vac, Output 12V 60A, 720W (U Channel Style And Coating) Rohs Compliant Tdk-Lambda - 69AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, 115-230Vac, Output 12V 60A, 720W (U Channel Style And Coating) Rohs Compliant Tdk-Lambda
69AC4628
Ac-Dc, 115-230Vac, Output 12V 60A, 720W (U Channel Style And Coating) Rohs Compliant Tdk-Lambda 69AC4628
AC-DC, 115-230VAC, OUTPUT 12V 60A, 720W (U CHANNEL STYLE AND COATING) ROHS COMPLIANT: YES

AC-DC, 115-230VAC, OUTPUT 12V 60A, 720W (U CHANNEL STYLE AND COATING) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CPFE1000FI-12/H CPFE1000FI-12/H-ND 69AC4628
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc, 115-230Vac, Output 12V 60A, 720W (U Channel Style And Coating) Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Open frame, U-channel, or Cover Baseplate cooled Conformal coating option
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-40KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details