The CN50A24-12/CO is a 50W isolated DC-DC converter in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm, designed for 24V nominal input rail applications with a 14.4 to 36V input range. It provides a 12V output with an adjustment range of 10.8 to 13.2V and delivers up to 4.2A at 86% efficiency. The module features remote sense, remote on/off control, and includes PCB coating for compliance with EN 50155 and IEC 60571. It meets IEC 62368-1 safety certification, operates with a baseplate temperature up to 100°C, and complies with IEC 61373 Category 1, Class B shock and vibration standards. Isolation is 2,000Vac input to baseplate and 3,000Vac input to output. Operating temperature ranges from -40°C to +100°C, and it supports conduction cooling with no minimum load requirement.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CN50A24-12/CO |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |