TDK-Lambda Americas Inc. DC-DC Converters CE-1004

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CE-1004 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CE-1004
DC-DC Converters CE-1004
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site
1.75W-30W DC-DC POL converters - CE-1004 - TDK-Lambda Europe GmbH
Achern, Germany
1.75W-30W DC-DC POL converters
CE-1004
1.75W-30W DC-DC POL converters CE-1004
These niche non-isolated DC-DC converters have an ultra low profile (as low as 4.2mm) and five sided shielding for low radiated EMI. With output voltages of 1.5V to 12.6V, the series accepts input voltages between 3V and 26.4Vdc (model dependant). The CE series also has an impressive 100G peak acceleration shock performance. Features Wide input voltage range Low height Wide temperature range -40 to +85°C Over current protection/auto recovery Output voltage adjustment by external resistor (CE-1005) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

These niche non-isolated DC-DC converters have an ultra low profile (as low as 4.2mm) and five sided shielding for low radiated EMI. With output voltages of 1.5V to 12.6V, the series accepts input voltages between 3V and 26.4Vdc (model dependant). The CE series also has an impressive 100G peak acceleration shock performance.

Features

  • Wide input voltage range
  • Low height
  • Wide temperature range -40 to +85°C
  • Over current protection/auto recovery
  • Output voltage adjustment by external resistor (CE-1005)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number CE-1004 CE-1004
Product Name DC-DC Converters 1.75W-30W DC-DC POL converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 to 5.0 volts 3.3 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - iAC12016A008V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details