TDK-Lambda Americas Inc. DC-DC Converters CCG3-24-03SR

Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-24-03SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-24-03SR
DC-DC Converters CCG3-24-03SR
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda - 30AK8151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
30AK8151
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda 30AK8151
DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-24-03SR 30AK8151
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX40-12T0515 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers
DC-DC Converters - DPX15-24WD15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
2 suppliers
High Voltage Power Supplies - 203L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC30-2403SFH-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers