TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-48-12SR

Description
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-48-12SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-48-12SR
DC-DC Converters CCG1R5-48-12SR
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type

DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG1R5-48-12SR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG1R5-48-12SR-ND
DC DC Converters 285-CCG1R5-48-12SR-ND
Isolated Module DC DC Converter 1 Output 12V 130mA 18V - 76V Input

Isolated Module DC DC Converter 1 Output 12V 130mA 18V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda - 30AK8133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda
30AK8133
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda 30AK8133
DC-DC CONVERTER, 12V, 0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG1R5-48-12SR 285-CCG1R5-48-12SR-ND 30AK8133
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG3-24-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - i7C2W020A120V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 102A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details