The CC6-2403SF-E is a 6W isolated DC-DC converter from the CC-E series, designed for industrial applications with input voltage range of 18 to 36V and a single 3.3V output at up to 1.2A. It features a through-hole mounting style, five-sided metal case for reduced radiated noise, and operates across an ambient temperature range of -40 to 85°C. The converter offers 77% efficiency at nominal input, supports remote on/off with negative logic, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
DC DC CONVERTER 3.3V 6W
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC6-2403SF-E | CC6-2403SF-E | 445-2490-ND | CC6-2403SF-E | 05M7028 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 3.3V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |