TDK-Lambda Americas Inc. DC-DC Converters CC3-4812DR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC3-4812DR-E is a 3W isolated DC-DC converter from the CC-E series, offering dual outputs of ±12V or ±15V, with an input voltage range of 36 to 76V. It features surface mount mounting, a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter has an input-to-output isolation of 500Vac, an efficiency of 80% at nominal input, and complies with IEC/UL/CSA/EN62368-1, CE, and UKCA safety standards. Output voltage tolerance is ±3% for single output and ±5% for dual output, with ripple and noise of 120mV (30 typical) for 12/15V models. Remote on/off is supported via negative logic, and no minimum load is required.

Datasheet Summary
Powered by GS/AI

The CC3-4812DR-E is a 3W isolated DC-DC converter from the CC-E series, offering dual outputs of ±12V or ±15V, with an input voltage range of 36 to 76V. It features surface mount mounting, a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter has an input-to-output isolation of 500Vac, an efficiency of 80% at nominal input, and complies with IEC/UL/CSA/EN62368-1, CE, and UKCA safety standards. Output voltage tolerance is ±3% for single output and ±5% for dual output, with ripple and noise of 120mV (30 typical) for 12/15V models. Remote on/off is supported via negative logic, and no minimum load is required.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC3-4812DR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC3-4812DR-E
DC-DC Converters CC3-4812DR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3321-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3321-ND
DC DC Converters 445-3321-ND
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 36V - 76V Input

Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC3-4812DR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC3-4812DR-E
Power Supplies - Board Mount - DC DC Converters CC3-4812DR-E
DC DC CNVRTR +/-12V TO +/-15V 3W

DC DC CNVRTR +/-12V TO +/-15V 3W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC3-4812DR-E 445-3321-ND CC3-4812DR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG30-48-12S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details