The CC-E series consists of isolated DC-DC converters with power ratings from 1.5W to 10W, operating from input voltages of 4.5 to 76V and providing output voltages from 3.3V to 30V. The CC3-0505S variant delivers 3W at 5V with up to 77% efficiency at nominal input, and supports both through-hole and surface-mount options. It features remote on/off with negative logic, a five-sided metal case for reduced radiated noise, and operates from -40 to 85°C ambient temperature with 500Vac input-to-output isolation. Output voltage adjustment is available via a trim terminal, with a tolerance of ±3% and ripple and noise of 120mV (40mV typical). No minimum load is required, and overcurrent protection operates in hiccup mode. The part has IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CC3-0505SS-E |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |