The CC1R5-4812DR-E is a 1.5W isolated DC-DC converter from the CC-E series, designed for applications requiring a 12/15V dual output from a 36V to 76V input. It features a surface-mount package, operates with an input-to-output isolation of 500Vac, and supports remote on/off control via negative logic. The converter has an efficiency of 79% at nominal input, a ripple and noise level of 120mV (30mV typical), and an output voltage tolerance of ±3% for single outputs or ±5% for dual outputs. Its five-sided metal case reduces radiated noise, and it operates in ambient temperatures from -40°C to 85°C. The output voltage can be adjusted on the trim terminal from 11.4V to 15V. No minimum load is required, and overcurrent protection is implemented in hiccup mode.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 36V - 76V Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC1R5-4812DR-E | 445-3316-ND |
| Product Name | DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |