The CC10-4812DF-E is a 10W isolated DC-DC converter from the CC-E series, designed for industrial applications with a 36 to 76V input range and dual ±12V or ±15V outputs, selectable via trim terminal. It features a five-sided metal case for reduced radiated noise, through-hole mounting, and operates between -40°C and 85°C ambient temperatures. The unit provides 86% efficiency at nominal input, 10.8W output power, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 844900-CC10-4812DF-E
Series: CC-E (10W)
Features: DC DC Converter 2 Output - Input
Package: Tray
Family Name: CC10-4812
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 445-3327, CC10-4812DF-E-ND, CC104812DFE
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 36V - 76V Input
DC DC CNVRTR +/-12V +/-15V 10W
DC-DC CONV, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:450mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | TDK-Lambda Europe GmbH | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC10-4812DF-E | CC10-4812DF-E | CC10-4812DF-E | 844900-CC10-4812DF-E | 445-3327-ND | CC10-4812DF-E | 05M6968 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | 1.5W-10W Single & Dual DC-DC converters | Power Supplies Board Mount DCDC Converters - CC10-4812DF-E | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |