TDK-Lambda Americas Inc. DC-DC Converters CC10-2405SF-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC10-2405SF-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC10-2405SF-E
DC-DC Converters CC10-2405SF-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.5W-10W Single & Dual DC-DC converters - CC10-2405SF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC10-2405SF-E
1.5W-10W Single & Dual DC-DC converters CC10-2405SF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CC10-2405SF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC10-2405SF-E
Power Supplies - Board Mount - DC DC Converters CC10-2405SF-E
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
POWER SUPPLY, 5V, 10W, 24V INPUT - 70177156 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 5V, 10W, 24V INPUT
70177156
POWER SUPPLY, 5V, 10W, 24V INPUT 70177156
CC-E Series Compact Footprint and Low Profile — Takes Up Less Space on Your Board Self Contained — Requires No External Components Multiple Output Voltages for Easier System Integration Open Frame — Lighter Weight Through-Hole Mount DIP Packages (F-E Suffix) Available in Surface Mount DIP Package (Use R-E Suffix) Five-Year Warranty 5 V, 12 V, 24 V and 48 V Inputs 3.3 to 30 V Single, ±12 to 15 V Dual Outputs Output Voltage Adjustment Input-Output Isolation CC1R5 — 0.650 L × 0.654 W × 0.335 H Inches CC3 — 0.900 L × 0.654 W × 0.335 H Inches CC6 — 0.900 L × 0.831 W × 0.335 H Inches CC10 — 1.400 L × 0.890 W × 0.335 H Inches

CC-E Series

  • Compact Footprint and Low Profile — Takes Up Less Space on Your Board
  • Self Contained — Requires No External Components
  • Multiple Output Voltages for Easier System Integration
  • Open Frame — Lighter Weight
  • Through-Hole Mount DIP Packages (F-E Suffix)
  • Available in Surface Mount DIP Package (Use R-E Suffix)
  • Five-Year Warranty
  • 5 V, 12 V, 24 V and 48 V Inputs
  • 3.3 to 30 V Single, ±12 to 15 V Dual Outputs
  • Output Voltage Adjustment
  • Input-Output Isolation
  • CC1R5 — 0.650 L × 0.654 W × 0.335 H Inches
  • CC3 — 0.900 L × 0.654 W × 0.335 H Inches
  • CC6 — 0.900 L × 0.831 W × 0.335 H Inches
  • CC10 — 1.400 L × 0.890 W × 0.335 H Inches
Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC10-2405SF-E CC10-2405SF-E CC10-2405SF-E 70177156
Product Name DC-DC Converters 1.5W-10W Single & Dual DC-DC converters Power Supplies - Board Mount - DC DC Converters POWER SUPPLY, 5V, 10W, 24V INPUT
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Open Frame
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-10kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details