The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 865951-CC10-1212DR-E
Series: CC-E (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 12 ~ 15V -12 ~ -15V - 450mA, 450mA 9V - 18V Input
Package: 7-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: CC10-1212
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: CC101212DRE, CC10-1212DR-E-ND, 445-3329
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 9V - 18V Input
DC DC CNVRTR +/-12V +/-15V 10W
| TDK-Lambda Americas Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC10-1212DR-E | 865951-CC10-1212DR-E | 445-3329-ND | CC10-1212DR-E |
| Product Name | DC-DC Converters | Power Supplies Board Mount DCDC Converters - CC10-1212DR-E | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |