The CC10-0512SF-E is a 10W isolated DC-DC converter in the CC-E series, designed for high-density applications with a five-sided metal case to reduce radiated noise. It operates from a 4.5 to 9V input, delivering a 12V or 15V single output at up to 0.8A, with an efficiency of 84% at nominal input. The unit supports through-hole mounting and features remote on/off control with negative logic, input-to-output isolation of 500Vac, and an operating ambient temperature range of -40 to 85°C. Output voltage can be trimmed from 11.4V to 15V. Ripple and noise are specified at 120mV (typical 30mV) for the 12/15V output, and total regulation is ±3%. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12 ~ 15V 800mA 4.5V - 9V Input
DC DC CONVERTER 12-15V 10W
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 800mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:800mA; Output Voltage - Output 2:-RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC10-0512SF-E | CC10-0512SF-E | 445-2433-ND | CC10-0512SF-E | 05M6946 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 800Ma, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |