EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8870B502

Description
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76518-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76518-ND
Gas Discharge Tube Arresters (GDT) 495-76518-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 230V, Through Hole; Product Range Epcos - 05AC7913 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 230V, Through Hole; Product Range Epcos
05AC7913
Surge Arrester, 230V, Through Hole; Product Range Epcos 05AC7913
SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T83-A230XF4 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T83-A230XF4 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76518-ND 05AC7913
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 230V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-2631-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details