EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X8750B502 B88069X8750B502

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912733-B88069X8750B5 02 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-76517, B88069X8750B502-ND, T23-A230XF4, T23A230XF4
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912733-B88069X8750B5 02 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-76517, B88069X8750B502-ND, T23-A230XF4, T23A230XF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X8750B502
912733-B88069X8750B502
Gas Discharge Tube Arresters (GDT) - B88069X8750B502 912733-B88069X8750B502
Manufacturer: EPCOS (TDK) Win Source Part Number: 912733-B88069X8750B5 02 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-76517, B88069X8750B502-ND, T23-A230XF4, T23A230XF4

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912733-B88069X8750B502
Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 495-76517, B88069X8750B502-ND, T23-A230XF4, T23A230XF4

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-76517-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76517-ND
Gas Discharge Tube Arresters (GDT) 495-76517-ND
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4 - 3410-B88069X8750B502 - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4
3410-B88069X8750B502
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4 3410-B88069X8750B502
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 912733-B88069X8750B502 495-76517-ND 3410-B88069X8750B502
Product Name Gas Discharge Tube Arresters (GDT) - B88069X8750B502 Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5853-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube - 2 Electrodes - BA SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details