EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8070B502

Description
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5886-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5886-ND
Gas Discharge Tube Arresters (GDT) 495-5886-ND
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
971575-B88069X8070B502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 971575-B88069X8070B502
Win Source Part Number: 971575-B88069X8070B5 02 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T23 Package: Bulk Standard Package: 500 Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: B88069X8070B502-ND,B 88069X8070B502J 1,495-5886,T23-A420X ,T23A420X

Win Source Part Number: 971575-B88069X8070B502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: T23
Package: Bulk
Standard Package: 500
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X8070B502-ND,B88069X8070B502J 1,495-5886,T23-A420X,T23A420X

Buy Now Datasheet
Surge Arrester, 550V, Through Hole; Product Range Epcos - 05AC7905 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 550V, Through Hole; Product Range Epcos
05AC7905
Surge Arrester, 550V, Through Hole; Product Range Epcos 05AC7905
SURGE ARRESTER, 550V, THROUGH HOLE; Product Range:T23-A420X Series; DC Breakover Voltage:550V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:850V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

SURGE ARRESTER, 550V, THROUGH HOLE; Product Range:T23-A420X Series; DC Breakover Voltage:550V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:850V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5886-ND 971575-B88069X8070B502 05AC7905
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Surge Arrester, 550V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-47-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 495-76152-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 5000 amps
View Details
2 suppliers