EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X7960B502

Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5885-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5885-ND
Gas Discharge Tube Arresters (GDT) 495-5885-ND
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X7960B502
863315-B88069X7960B502
Gas Discharge Tube Arresters (GDT) - B88069X7960B502 863315-B88069X7960B502
Manufacturer: EPCOS (TDK) Win Source Part Number: 863315-B88069X7960B5 02 Series: T83 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: T83-A420X, B88069X7960B502-ND, 495-5885, T83A420X

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863315-B88069X7960B502
Series: T83
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: T83-A420X, B88069X7960B502-ND, 495-5885, T83A420X

Buy Now Datasheet
Surge Arrester, 420V, Through Hole; Product Range Epcos - 05AC7904 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 420V, Through Hole; Product Range Epcos
05AC7904
Surge Arrester, 420V, Through Hole; Product Range Epcos 05AC7904
SURGE ARRESTER, 420V, THROUGH HOLE; Product Range:T83-A420X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:950V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

SURGE ARRESTER, 420V, THROUGH HOLE; Product Range:T83-A420X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:950V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5885-ND 863315-B88069X7960B502 05AC7904
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X7960B502 Surge Arrester, 420V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
U-Series Two Electrode Gas Tube Arrester - U-1A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details