EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X5080T502

Description
Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76506-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76506-1-ND
Gas Discharge Tube Arresters (GDT) 495-76506-1-ND
Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-76506-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76506-2-ND
Gas Discharge Tube Arresters (GDT) 495-76506-2-ND
Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) -15%, +25% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X5080T502
863311-B88069X5080T502
Gas Discharge Tube Arresters (GDT) - B88069X5080T502 863311-B88069X5080T502
Manufacturer: EPCOS (TDK) Win Source Part Number: 863311-B88069X5080T5 02 Features: Gas Discharge Tube 5000A (5kA) -15%, +25% Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-76506-2, B88069X5080T502-ND, 495-76506-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863311-B88069X5080T502
Features: Gas Discharge Tube 5000A (5kA) -15%, +25% Pole Through Hole
Package: Reel - TR
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 495-76506-2, B88069X5080T502-ND, 495-76506-1

Buy Now Datasheet
Gdt, Axial, 5Ka, 470V; Product Range Epcos - 41T0474 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, Axial, 5Ka, 470V; Product Range Epcos
41T0474
Gdt, Axial, 5Ka, 470V; Product Range Epcos 41T0474
GDT, AXIAL, 5KA, 470V; Product Range:-; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (27-Jun-2018); Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

GDT, AXIAL, 5KA, 470V; Product Range:-; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (27-Jun-2018); Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76506-1-ND 495-76506-2-ND 863311-B88069X5080T502 41T0474
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X5080T502 Gdt, Axial, 5Ka, 470V; Product Range Epcos
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469900 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0650-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details