EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X4890C103

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76155-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76155-ND
Gas Discharge Tube Arresters (GDT) 495-76155-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole User Defined

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Surge Arrester, 90V, Smd; Product Range Epcos - 79Y4085 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 90V, Smd; Product Range Epcos
79Y4085
Surge Arrester, 90V, Smd; Product Range Epcos 79Y4085
SURGE ARRESTER, 90V, SMD; Product Range:N80-C90X Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 90V, SMD; Product Range:N80-C90X Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76155-ND 79Y4085
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 90V, Smd; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Surge Arrestors -  - EPCOS AG
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 1.5 pF
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3400.17.0428-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details