EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X4231S102

Description
Gas Discharge Tube 3000V 2000A (2kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 3000V 2000A (2kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5871-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5871-ND
Gas Discharge Tube Arresters (GDT) 495-5871-ND
Gas Discharge Tube 3000V 2000A (2kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 3000V 2000A (2kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X4231S102
1036288-B88069X4231S102
Gas Discharge Tube Arresters (GDT) - B88069X4231S102 1036288-B88069X4231S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 1036288-B88069X4231S 102 Packaging: Cut Strip Mounting: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 3000V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1036288-B88069X4231S102
Packaging: Cut Strip
Mounting: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 3000V
Impulse Discharge Current (8/20μs): 2000A (2kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gdt, 3Kv, 5Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3595 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 3Kv, 5Ka, Axial Leaded Rohs Compliant Epcos
14AJ3595
Gdt, 3Kv, 5Ka, Axial Leaded Rohs Compliant Epcos 14AJ3595
GDT, 3KV, 5KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 3KV, 5KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5871-ND 1036288-B88069X4231S102 14AJ3595
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X4231S102 Gdt, 3Kv, 5Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-15-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-4268-1-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 5000 amps
View Details
2 suppliers