EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X3440S102

Description
Gas Discharge Tube 5000V 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 5000V 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-75378-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-75378-ND
Gas Discharge Tube Arresters (GDT) 495-75378-ND
Gas Discharge Tube 5000V 2 Pole Through Hole

Gas Discharge Tube 5000V 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 5Kv, Axial; Product Range Epcos - 79Y4080 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 5Kv, Axial; Product Range Epcos
79Y4080
Surge Arrester, 5Kv, Axial; Product Range Epcos 79Y4080
SURGE ARRESTER, 5KV, AXIAL; Product Range:FS5.5X-1 Series; DC Breakover Voltage:5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:200A; Impulse Sparkover Voltage:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 5KV, AXIAL; Product Range:FS5.5X-1 Series; DC Breakover Voltage:5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:200A; Impulse Sparkover Voltage:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-75378-ND 79Y4080
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 5Kv, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2020-23T-C4LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details
2 suppliers
Surge Arrestors -  - EPCOS AG
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 1.5 pF
View Details