EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2380S102

Description
Gas Discharge Tube 350V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4271-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4271-ND
Gas Discharge Tube Arresters (GDT) 495-4271-ND
Gas Discharge Tube 350V 20000A (20kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361231-B88069X2380S102 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361231-B88069X2380S102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361231-B88069X2380S102
Win Source Part Number: 1361231-B88069X2380S 102 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: A81 Package: Bulk Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 350 V Impulse Discharge Current (8/20µs): 20000A (20kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361231-B88069X2380S102
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: A81
Package: Bulk
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 350 V
Impulse Discharge Current (8/20µs): 20000A (20kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4271-ND 1361231-B88069X2380S102
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-76149-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial, Box
Rated Current 2500 amps
View Details
2 suppliers
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details