EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0900T502

Description
Gas Discharge Tube 230V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - B88069X0900T502-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
B88069X0900T502-ND
Gas Discharge Tube Arresters (GDT) B88069X0900T502-ND
Gas Discharge Tube 230V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 230V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1125474-B88069X0900T502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1125474-B88069X0900T502
Win Source Part Number: 1125474-B88069X0900T 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EM Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 2500A (2.5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: EM 230XG,B88069X900T502 -ND,B88069X 900T502,B88069X900T5 02

Win Source Part Number: 1125474-B88069X0900T502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EM
Package: Tape & Reel (TR)
Standard Package: 500
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2500A (2.5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: EM 230XG,B88069X900T502-ND,B88069X 900T502,B88069X900T502

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number B88069X0900T502-ND 1125474-B88069X0900T502
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-1473-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
4 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details