EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0190T502

Description
Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-75988-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-75988-2-ND
Gas Discharge Tube Arresters (GDT) 495-75988-2-ND
Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-75988-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-75988-1-ND
Gas Discharge Tube Arresters (GDT) 495-75988-1-ND
Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1200992-B88069X0190T502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1200992-B88069X0190T502
Win Source Part Number: 1200992-B88069X0190T 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EM Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 90 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 2500A (2.5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-75988-2,B88069X 190T502,495-75988-1, EM90XG,B88069X190T50 2,B88069X190T502-ND, EM 90XG

Win Source Part Number: 1200992-B88069X0190T502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EM
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2500A (2.5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-75988-2,B88069X 190T502,495-75988-1,EM90XG,B88069X190T502,B88069X190T502-ND,EM 90XG

Buy Now Datasheet
Surge Arrester, 90V, Axial; Product Range Epcos - 79Y4058 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 90V, Axial; Product Range Epcos
79Y4058
Surge Arrester, 90V, Axial; Product Range Epcos 79Y4058
SURGE ARRESTER, 90V, AXIAL; Product Range:EM90X Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 90V, AXIAL; Product Range:EM90X Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-75988-2-ND 495-75988-1-ND 1200992-B88069X0190T502 79Y4058
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Surge Arrester, 90V, Axial; Product Range Epcos
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-42-BLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-B88069X5930T502DKR-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 10000 amps
View Details
2 suppliers