EPCOS AG Common Mode Chokes B82799C104N1

Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 150mOhm (Typ)
Request a Quote Datasheet
Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 150mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5780-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5780-2-ND
Common Mode Chokes 495-5780-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 150mOhm (Typ)

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 150mOhm (Typ)

Buy Now Datasheet
Automotive SMD 100UH 300MA Inductor and Choke - 839-B82799C104N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100UH 300MA Inductor and Choke
839-B82799C104N1
Automotive SMD 100UH 300MA Inductor and Choke 839-B82799C104N1
CMC 100UH 300MA 2LN SMD AEC-Q200 Product overview: B82799C104N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82799C104N1 can be used for catalog matching and distributor lookup.

CMC 100UH 300MA 2LN SMD AEC-Q200 Product overview: B82799C104N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82799C104N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5780-2-ND 839-B82799C104N1
Product Name Common Mode Chokes Automotive SMD 100UH 300MA Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details