EPCOS AG Filters - Common Mode Chokes B82792C2105N365

Description
Win Source Part Number: 1161641-B82792C2105N 365 Category: Filters>Common Mode Chokes Series: B82792 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 500mA Standard Package: 500 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.287" (7.30mm) Number of Lines: 4 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 170mOhm (Typ) Package / Case: Horizontal, 8 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.413" W (11.50mm x 10.50mm) Alternative Parts (Cross-Reference): B82792-C2105-N365; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: 495-5769-6,B82792C21 05N365-ND,495-5769-2 ,495-5769-1
Request a Quote Datasheet
Description
Win Source Part Number: 1161641-B82792C2105N 365 Category: Filters>Common Mode Chokes Series: B82792 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 500mA Standard Package: 500 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.287" (7.30mm) Number of Lines: 4 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 170mOhm (Typ) Package / Case: Horizontal, 8 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.413" W (11.50mm x 10.50mm) Alternative Parts (Cross-Reference): B82792-C2105-N365; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: 495-5769-6,B82792C21 05N365-ND,495-5769-2 ,495-5769-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1161641-B82792C2105N365
Filters - Common Mode Chokes 1161641-B82792C2105N365
Win Source Part Number: 1161641-B82792C2105N 365 Category: Filters>Common Mode Chokes Series: B82792 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 500mA Standard Package: 500 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.287" (7.30mm) Number of Lines: 4 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 170mOhm (Typ) Package / Case: Horizontal, 8 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.413" W (11.50mm x 10.50mm) Alternative Parts (Cross-Reference): B82792-C2105-N365; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: 495-5769-6,B82792C21 05N365-ND,495-5769-2 ,495-5769-1

Win Source Part Number: 1161641-B82792C2105N365
Category: Filters>Common Mode Chokes
Series: B82792
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 500mA
Standard Package: 500
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.287" (7.30mm)
Number of Lines: 4
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 170mOhm (Typ)
Package / Case: Horizontal, 8 Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.413" W (11.50mm x 10.50mm)
Alternative Parts (Cross-Reference): B82792-C2105-N365;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: 495-5769-6,B82792C2105N365-ND,495-5769-2,495-5769-1

Buy Now Datasheet
Quad SMD 1000uH 100kHz Inductor and Choke - 839-B82792C2105N365 - ERSAELECTRONICS PTE. LTD.
Singapore
Quad SMD 1000uH 100kHz Inductor and Choke
839-B82792C2105N365
Quad SMD 1000uH 100kHz Inductor and Choke 839-B82792C2105N365
Common Mode Chokes Quad 1000uH 100kHz 0.5A 0.17Ohm DCR SMD T/R Product overview: B82792C2105N365 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1000uH, 100kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 1000uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82792C2105N365 can be used for catalog matching and distributor lookup.

Common Mode Chokes Quad 1000uH 100kHz 0.5A 0.17Ohm DCR SMD T/R Product overview: B82792C2105N365 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1000uH, 100kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 1000uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82792C2105N365 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-5769-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5769-2-ND
Common Mode Chokes 495-5769-2-ND
1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5769-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5769-1-ND
Common Mode Chokes 495-5769-1-ND
1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5769-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5769-6-ND
Common Mode Chokes 495-5769-6-ND
1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

1mH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1161641-B82792C2105N365 839-B82792C2105N365 495-5769-2-ND
Product Name Filters - Common Mode Chokes Quad SMD 1000uH 100kHz Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 1000 microH
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details