EPCOS AG Automotive Dual SMD 100uH Inductor and Choke B82789C104H2

Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 100uH Inductor and Choke - 839-B82789C104H2 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82789C104H2
Automotive Dual SMD 100uH Inductor and Choke 839-B82789C104H2
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H2 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82789C104H2 - 982560-B82789C104H2 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82789C104H2
982560-B82789C104H2
Common Mode Chokes - B82789C104H2 982560-B82789C104H2
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982560-B82789C104H2 Packaging: Tape & Reel (TR) Length: 5.207 mm Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 50 % Ratings: AEC-Q200 Core Material: Ferrite Height: 2.9972 mm Number of Lines: 2 Width: 3.2004 mm Categories: Common Mode Chokes DC Resistance (DCR): 1.5 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.5 mm Max DC Current: 150 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 150 mA

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982560-B82789C104H2
Packaging: Tape & Reel (TR)
Length: 5.207 mm
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 50 %
Ratings: AEC-Q200
Core Material: Ferrite
Height: 2.9972 mm
Number of Lines: 2
Width: 3.2004 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 1.5 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 3.5 mm
Max DC Current: 150 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
Voltage Rating (AC): 42 V
Voltage Rating (DC): 80 V
Max Current Rating: 150 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C104H2 982560-B82789C104H2
Product Name Automotive Dual SMD 100uH Inductor and Choke Common Mode Chokes - B82789C104H2
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line Standard
Impedance 6200 ohms
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.015uH 250MHz 0.7A Inductor and Choke - 71-0603CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details