EPCOS AG Fixed Inductors B82498F3471J000

Description
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1855-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1855-2-ND
Fixed Inductors 495-1855-2-ND
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1855-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1855-6-ND
Fixed Inductors 495-1855-6-ND
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1855-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1855-1-ND
Fixed Inductors 495-1855-1-ND
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
0.47uH 50MHz 0.19A Inductor and Choke - 71-B82498F3471J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 50MHz 0.19A Inductor and Choke
71-B82498F3471J000
0.47uH 50MHz 0.19A Inductor and Choke 71-B82498F3471J000
Inductor RF Molded Wirewound 0.47uH 5% 50MHz 30Q-Factor Ceramic 0.19A 1.9Ohm DCR 0805 T/R Product overview: B82498F3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 50MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 50MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3471J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.47uH 5% 50MHz 30Q-Factor Ceramic 0.19A 1.9Ohm DCR 0805 T/R Product overview: B82498F3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 50MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 50MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3471J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987549-B82498F3471J000
Inductors, Coils, Chokes - Fixed Inductors 987549-B82498F3471J000
Win Source Part Number: 987549-B82498F3471J0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 470 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 30 @ 100MHz Frequency - Self Resonant: 650MHz Package / Case: Nonstandard DC Resistance (DCR): 1.9Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1855-2,495-1855- 1,495-1855-6,-495-18 55-1,-B82498F3471J,B 82498F3471J,-495-185 5-1-ND

Win Source Part Number: 987549-B82498F3471J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 30 @ 100MHz
Frequency - Self Resonant: 650MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.9Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 50 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-1855-2,495-1855-1,495-1855-6,-495-1855-1,-B82498F3471J,B82498F3471J,-495-1855-1-ND

Buy Now Datasheet
Fixed Inductors - B82498F3471J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82498F3471J000
Fixed Inductors B82498F3471J000
FIXED IND 470NH 190MA 1.9OHM SMD

FIXED IND 470NH 190MA 1.9OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82498F Series, 470 Nh, 5%, 0805 [2012 Metric], 650 Mhz Rohs Compliant Epcos - 38K0148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498F Series, 470 Nh, 5%, 0805 [2012 Metric], 650 Mhz Rohs Compliant Epcos
38K0148
Surface Mount High Frequency Inductor, B82498F Series, 470 Nh, 5%, 0805 [2012 Metric], 650 Mhz Rohs Compliant Epcos 38K0148
Surface Mount High Frequency Inductor, B82498F Series, 470 nH, 5%, 0805 [2012 Metric], 650 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498F Series, 470 nH, 5%, 0805 [2012 Metric], 650 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor 470Nh 190Ma 5% 650Mhz; Inductance Epcos - 06J1062 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 470Nh 190Ma 5% 650Mhz; Inductance Epcos
06J1062
Chip Inductor 470Nh 190Ma 5% 650Mhz; Inductance Epcos 06J1062
CHIP INDUCTOR 470NH 190MA 5% 650MHZ; Inductance:470nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:650MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 470NH 190MA 5% 650MHZ; Inductance:470nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:650MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1855-2-ND 71-B82498F3471J000 987549-B82498F3471J000 B82498F3471J000 38K0148 06J1062
Product Name Fixed Inductors 0.47uH 50MHz 0.19A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, B82498F Series, 470 Nh, 5%, 0805 [2012 Metric], 650 Mhz Rohs Compliant Epcos Chip Inductor 470Nh 190Ma 5% 650Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers