EPCOS AG Fixed Inductors B82498F3391J000

Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3391J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3391J000-ND
Fixed Inductors B82498F3391J000-ND
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 210MA 1.6OHM Inductor and Choke - 71-B82498F3391J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.6OHM Inductor and Choke
71-B82498F3391J000
SMD 210MA 1.6OHM Inductor and Choke 71-B82498F3391J000
FIXED IND 390NH 210MA 1.6OHM SMD Product overview: B82498F3391J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3391J000 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 210MA 1.6OHM SMD Product overview: B82498F3391J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3391J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82498F3391J000-ND 71-B82498F3391J000
Product Name Fixed Inductors SMD 210MA 1.6OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details