EPCOS AG SMD 600mA Inductor and Choke B82498F3390J

Description
RF Inductors - SMD 39nH 600mA 5% 2.3x1.7mm SMD Product overview: B82498F3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3390J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 39nH 600mA 5% 2.3x1.7mm SMD Product overview: B82498F3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3390J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600mA Inductor and Choke - 71-B82498F3390J - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 600mA Inductor and Choke
71-B82498F3390J
SMD 600mA Inductor and Choke 71-B82498F3390J
RF Inductors - SMD 39nH 600mA 5% 2.3x1.7mm SMD Product overview: B82498F3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3390J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 39nH 600mA 5% 2.3x1.7mm SMD Product overview: B82498F3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3390J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498F3390J
Product Name SMD 600mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details