12nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
12nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
12nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021774-B82498F3120J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 12nH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0907 (2317 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Inductor RF Molded Wirewound 0.012uH 5% 250MHz 50Q-Factor Ceramic 0.7A 0.09Ohm DCR 0805 T/R Product overview: B82498F3120J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 250MHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3120J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 12NH, 5%, 4GHZ, AEC-Q200; Inductance:12nH; Product Range:SIMID, B82498F Series; DC Current Rating:700mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewou
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-2035-6-ND | 1021774-B82498F3120J000 | 71-B82498F3120J000 | 45AC4423 |
| Product Name | Fixed Inductors | Fixed Inductors - B82498F3120J000 | 0.012uH 250MHz 0.7A Inductor and Choke | Inductor, 12Nh, 5%, 4Ghz, Aec-Q200; Inductance Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |