EPCOS AG Fixed Inductors B82498F1472J000

Description
4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1846-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1846-1-ND
Fixed Inductors 495-1846-1-ND
4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1846-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1846-6-ND
Fixed Inductors 495-1846-6-ND
4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1846-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1846-2-ND
Fixed Inductors 495-1846-2-ND
4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 90mA 3.8Ohm Max Nonstandard

Buy Now Datasheet
Chip Inductor, 4.7Nh 90Ma 5% 210Mhz; Inductance Epcos - 46P6172 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7Nh 90Ma 5% 210Mhz; Inductance Epcos
46P6172
Chip Inductor, 4.7Nh 90Ma 5% 210Mhz; Inductance Epcos 46P6172
CHIP INDUCTOR, 4.7NH 90MA 5% 210MHZ; Inductance:4.7µH; DC Resistance Max:3.8ohm; Self Resonant Frequency:210MHz; DC Current Rating:90mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 4.7NH 90MA 5% 210MHZ; Inductance:4.7µH; DC Resistance Max:3.8ohm; Self Resonant Frequency:210MHz; DC Current Rating:90mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Smt-Inductor 0805 Rohs Compliant Epcos - 43J3936 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0805 Rohs Compliant Epcos
43J3936
Smt-Inductor 0805 Rohs Compliant Epcos 43J3936
SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1846-1-ND 46P6172 43J3936
Product Name Fixed Inductors Chip Inductor, 4.7Nh 90Ma 5% 210Mhz; Inductance Epcos Smt-Inductor 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details